Johanson Technology, Inc. Fixed Inductors LRW0603WC2N0GG001E

Description
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRW0603WC2N0GG001ETR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRW0603WC2N0GG001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRW0603WC2N0GG001ECT-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1338853-LRW0603WC2N0GG001E - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1338853-LRW0603WC2N0GG001E
Inductors, Coils, Chokes - Fixed Inductors 1338853-LRW0603WC2N0GG001E
Win Source Part Number: 1338853-LRW0603WC2N0 GG001E Category: Inductors, Coils, Chokes - Fixed Inductors Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Inductance: 2 nH Height - Seated (Max): 0.049" (1.25mm) Standard Package: 3,000 Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 6.9GHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc.

Win Source Part Number: 1338853-LRW0603WC2N0GG001E
Category: Inductors, Coils, Chokes - Fixed Inductors
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm)
Inductance: 2 nH
Height - Seated (Max): 0.049" (1.25mm)
Standard Package: 3,000
Tolerance: ±0.2nH
Material - Core: Ceramic
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 6.9GHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 712-LRW0603WC2N0GG001ETR-ND 1338853-LRW0603WC2N0GG001E
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details