Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-15W Series, 2.7 Nh, 0.2Nh, 0805 [2012 Metric], 6 Ghz Rohs Compliant Johanson Technology L-15W2N7CV4E

Description
Surface Mount High Frequency Inductor, L-15W Series, 2.7 nH, 0.2nH, 0805 [2012 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-15W Series, 2.7 nH, 0.2nH, 0805 [2012 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-15W Series, 2.7 Nh, 0.2Nh, 0805 [2012 Metric], 6 Ghz Rohs Compliant Johanson Technology - 39T4705 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-15W Series, 2.7 Nh, 0.2Nh, 0805 [2012 Metric], 6 Ghz Rohs Compliant Johanson Technology
39T4705
Surface Mount High Frequency Inductor, L-15W Series, 2.7 Nh, 0.2Nh, 0805 [2012 Metric], 6 Ghz Rohs Compliant Johanson Technology 39T4705
Surface Mount High Frequency Inductor, L-15W Series, 2.7 nH, 0.2nH, 0805 [2012 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-15W Series, 2.7 nH, 0.2nH, 0805 [2012 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4705
Product Name Surface Mount High Frequency Inductor, L-15W Series, 2.7 Nh, 0.2Nh, 0805 [2012 Metric], 6 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details