Johanson Technology, Inc. Inductor Rf, 220Nh, 5%, 1Ghz, Smd, Full Reel; Inductance Johanson Technology L-14WR22JV4E

Description
INDUCTOR RF, 220NH, 5%, 1GHZ, SMD, FULL REEL; Inductance:220nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:1GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes
Description
INDUCTOR RF, 220NH, 5%, 1GHZ, SMD, FULL REEL; Inductance:220nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:1GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 220Nh, 5%, 1Ghz, Smd, Full Reel; Inductance Johanson Technology - 52R8489 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 220Nh, 5%, 1Ghz, Smd, Full Reel; Inductance Johanson Technology
52R8489
Inductor Rf, 220Nh, 5%, 1Ghz, Smd, Full Reel; Inductance Johanson Technology 52R8489
INDUCTOR RF, 220NH, 5%, 1GHZ, SMD, FULL REEL; Inductance:220nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:1GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

INDUCTOR RF, 220NH, 5%, 1GHZ, SMD, FULL REEL; Inductance:220nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:1GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 52R8489
Product Name Inductor Rf, 220Nh, 5%, 1Ghz, Smd, Full Reel; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details