Johanson Technology, Inc. Fixed Inductors L-14W8N2SV4E

Description
8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-14W8N2SV4E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-14W8N2SV4E-ND
Fixed Inductors L-14W8N2SV4E-ND
8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-14W8N2SV4E-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data