Johanson Technology, Inc. Fixed Inductors L-14W5N6SV4E

Description
5.6nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-14W5N6SV4E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-14W5N6SV4E-ND
Fixed Inductors L-14W5N6SV4E-ND
5.6nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-14W5N6SV4E-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 2125999 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 15
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details