Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14W Series, 3.9 Nh, 0.2Nh, 0603 [1608 Metric], 5.9 Ghz Rohs Compliant Johanson Technology L-14W3N9CV4E

Description
Surface Mount High Frequency Inductor, L-14W Series, 3.9 nH, 0.2nH, 0603 [1608 Metric], 5.9 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14W Series, 3.9 nH, 0.2nH, 0603 [1608 Metric], 5.9 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14W Series, 3.9 Nh, 0.2Nh, 0603 [1608 Metric], 5.9 Ghz Rohs Compliant Johanson Technology - 39T4681 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14W Series, 3.9 Nh, 0.2Nh, 0603 [1608 Metric], 5.9 Ghz Rohs Compliant Johanson Technology
39T4681
Surface Mount High Frequency Inductor, L-14W Series, 3.9 Nh, 0.2Nh, 0603 [1608 Metric], 5.9 Ghz Rohs Compliant Johanson Technology 39T4681
Surface Mount High Frequency Inductor, L-14W Series, 3.9 nH, 0.2nH, 0603 [1608 Metric], 5.9 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14W Series, 3.9 nH, 0.2nH, 0603 [1608 Metric], 5.9 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4681
Product Name Surface Mount High Frequency Inductor, L-14W Series, 3.9 Nh, 0.2Nh, 0603 [1608 Metric], 5.9 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details