Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14W Series, 15 Nh, 5%, 0603 [1608 Metric], 3.1 Ghz Rohs Compliant Johanson Technology L-14W15NJV4E

Description
Surface Mount High Frequency Inductor, L-14W Series, 15 nH, 5%, 0603 [1608 Metric], 3.1 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14W Series, 15 nH, 5%, 0603 [1608 Metric], 3.1 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14W Series, 15 Nh, 5%, 0603 [1608 Metric], 3.1 Ghz Rohs Compliant Johanson Technology - 39T4676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14W Series, 15 Nh, 5%, 0603 [1608 Metric], 3.1 Ghz Rohs Compliant Johanson Technology
39T4676
Surface Mount High Frequency Inductor, L-14W Series, 15 Nh, 5%, 0603 [1608 Metric], 3.1 Ghz Rohs Compliant Johanson Technology 39T4676
Surface Mount High Frequency Inductor, L-14W Series, 15 nH, 5%, 0603 [1608 Metric], 3.1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14W Series, 15 nH, 5%, 0603 [1608 Metric], 3.1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4676
Product Name Surface Mount High Frequency Inductor, L-14W Series, 15 Nh, 5%, 0603 [1608 Metric], 3.1 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details