Johanson Technology, Inc. SMD Inductor and Choke L-14W10NJV4E

Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0603WJ10NGG001E Product overview: L-14W10NJV4E from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-14W10NJV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0603WJ10NGG001E Product overview: L-14W10NJV4E from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-14W10NJV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-L-14W10NJV4E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-14W10NJV4E
SMD Inductor and Choke 71-L-14W10NJV4E
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0603WJ10NGG001E Product overview: L-14W10NJV4E from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-14W10NJV4E can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0603WJ10NGG001E Product overview: L-14W10NJV4E from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-14W10NJV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - L-14W10NJV4E
1051179-L-14W10NJV4E
Fixed Inductors - L-14W10NJV4E 1051179-L-14W10NJV4E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051179-L-14W10NJV4E Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 10nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 4GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1051179-L-14W10NJV4E
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 10nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L-14W10NJV4E 1051179-L-14W10NJV4E
Product Name SMD Inductor and Choke Fixed Inductors - L-14W10NJV4E
Technology Multilayer Standard; Wirewound
Core Material Ceramic Ceramic
Inductance Range 0.0100 microH 0.0100 microH
Inductance Tolerance 5 (+/- %)
Packing Method Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details