Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 15 Nh, 5%, 0603 [1608 Metric], 0.45 Ohm Rohs Compliant Johanson Technology L-14C15NJV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 15 nH, 5%, 0603 [1608 Metric], 0.45 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 15 nH, 5%, 0603 [1608 Metric], 0.45 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 15 Nh, 5%, 0603 [1608 Metric], 0.45 Ohm Rohs Compliant Johanson Technology - 39T4649 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 15 Nh, 5%, 0603 [1608 Metric], 0.45 Ohm Rohs Compliant Johanson Technology
39T4649
Surface Mount High Frequency Inductor, L-14C Series, 15 Nh, 5%, 0603 [1608 Metric], 0.45 Ohm Rohs Compliant Johanson Technology 39T4649
Surface Mount High Frequency Inductor, L-14C Series, 15 nH, 5%, 0603 [1608 Metric], 0.45 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 15 nH, 5%, 0603 [1608 Metric], 0.45 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor Rf, 15Nh, 5%, 2.9Ghz, Smd, Full Reel; Inductance Johanson Technology - 38M9739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 15Nh, 5%, 2.9Ghz, Smd, Full Reel; Inductance Johanson Technology
38M9739
Inductor Rf, 15Nh, 5%, 2.9Ghz, Smd, Full Reel; Inductance Johanson Technology 38M9739
INDUCTOR RF, 15NH, 5%, 2.9GHZ, SMD, FULL REEL; Inductance:15nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14C Series RoHS Compliant: Yes

INDUCTOR RF, 15NH, 5%, 2.9GHZ, SMD, FULL REEL; Inductance:15nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 39T4649 38M9739
Product Name Surface Mount High Frequency Inductor, L-14C Series, 15 Nh, 5%, 0603 [1608 Metric], 0.45 Ohm Rohs Compliant Johanson Technology Inductor Rf, 15Nh, 5%, 2.9Ghz, Smd, Full Reel; Inductance Johanson Technology
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers