Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 12 Nh, 5%, 0603 [1608 Metric], 0.4 Ohm Rohs Compliant Johanson Technology L-14C12NJV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 12 nH, 5%, 0603 [1608 Metric], 0.4 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 12 nH, 5%, 0603 [1608 Metric], 0.4 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 12 Nh, 5%, 0603 [1608 Metric], 0.4 Ohm Rohs Compliant Johanson Technology - 39T4648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 12 Nh, 5%, 0603 [1608 Metric], 0.4 Ohm Rohs Compliant Johanson Technology
39T4648
Surface Mount High Frequency Inductor, L-14C Series, 12 Nh, 5%, 0603 [1608 Metric], 0.4 Ohm Rohs Compliant Johanson Technology 39T4648
Surface Mount High Frequency Inductor, L-14C Series, 12 nH, 5%, 0603 [1608 Metric], 0.4 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 12 nH, 5%, 0603 [1608 Metric], 0.4 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductors L-14C12NJV4T
RF Inductors - SMD 12nH 5%

RF Inductors - SMD 12nH 5%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 39T4648 L-14C12NJV4T
Product Name Surface Mount High Frequency Inductor, L-14C Series, 12 Nh, 5%, 0603 [1608 Metric], 0.4 Ohm Rohs Compliant Johanson Technology Inductors
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers