Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-07W Series, 120 Nh, 5%, 0402 [1005 Metric], 1.1 Ghz Rohs Compliant Johanson Technology L-07WR12JV4T

Description
Surface Mount High Frequency Inductor, L-07W Series, 120 nH, 5%, 0402 [1005 Metric], 1.1 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-07W Series, 120 nH, 5%, 0402 [1005 Metric], 1.1 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-07W Series, 120 Nh, 5%, 0402 [1005 Metric], 1.1 Ghz Rohs Compliant Johanson Technology - 39T4612 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07W Series, 120 Nh, 5%, 0402 [1005 Metric], 1.1 Ghz Rohs Compliant Johanson Technology
39T4612
Surface Mount High Frequency Inductor, L-07W Series, 120 Nh, 5%, 0402 [1005 Metric], 1.1 Ghz Rohs Compliant Johanson Technology 39T4612
Surface Mount High Frequency Inductor, L-07W Series, 120 nH, 5%, 0402 [1005 Metric], 1.1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07W Series, 120 nH, 5%, 0402 [1005 Metric], 1.1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4612
Product Name Surface Mount High Frequency Inductor, L-07W Series, 120 Nh, 5%, 0402 [1005 Metric], 1.1 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676953-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details