Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-07W Series, 3.9 Nh, 0.2Nh, 0402 [1005 Metric], 5.8 Ghz Rohs Compliant Johanson Technology L-07W3N9CV4T

Description
Surface Mount High Frequency Inductor, L-07W Series, 3.9 nH, 0.2nH, 0402 [1005 Metric], 5.8 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-07W Series, 3.9 nH, 0.2nH, 0402 [1005 Metric], 5.8 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-07W Series, 3.9 Nh, 0.2Nh, 0402 [1005 Metric], 5.8 Ghz Rohs Compliant Johanson Technology - 39T4626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07W Series, 3.9 Nh, 0.2Nh, 0402 [1005 Metric], 5.8 Ghz Rohs Compliant Johanson Technology
39T4626
Surface Mount High Frequency Inductor, L-07W Series, 3.9 Nh, 0.2Nh, 0402 [1005 Metric], 5.8 Ghz Rohs Compliant Johanson Technology 39T4626
Surface Mount High Frequency Inductor, L-07W Series, 3.9 nH, 0.2nH, 0402 [1005 Metric], 5.8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07W Series, 3.9 nH, 0.2nH, 0402 [1005 Metric], 5.8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4626
Product Name Surface Mount High Frequency Inductor, L-07W Series, 3.9 Nh, 0.2Nh, 0402 [1005 Metric], 5.8 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details