Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-07W Series, 3.3 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Johanson Technology L-07W3N3CV4T

Description
Surface Mount High Frequency Inductor, L-07W Series, 3.3 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-07W Series, 3.3 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-07W Series, 3.3 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Johanson Technology - 39T4625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07W Series, 3.3 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Johanson Technology
39T4625
Surface Mount High Frequency Inductor, L-07W Series, 3.3 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Johanson Technology 39T4625
Surface Mount High Frequency Inductor, L-07W Series, 3.3 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07W Series, 3.3 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4625
Product Name Surface Mount High Frequency Inductor, L-07W Series, 3.3 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers