Manufacturer: Johanson Technology Inc.
Win Source Part Number: 724410-L-07C3N3SV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3nH
Tolerance: ±0.3nH
Material - Core: Ceramic
Frequency - Self Resonant: 8.5GHz
Family Name: L-07
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): KL731ETTB3N3B; KL731ETTP3N3B; KL731ETTB3N3C; KL731ETTP3N3C;
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS3N3GV001T Product overview: L-07C3N3SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C3N3SV6T can be used for catalog matching and distributor lookup.
INDUCTOR RF, 3.3NH, 0.3NH, 8.5GHZ, SMD, FULL REEL; Inductance:3.3nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:8.5GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 724410-L-07C3N3SV6T | 71-L-07C3N3SV6T | 25M7326 |
| Product Name | Fixed Inductors - L-07C3N3SV6T | SMD Inductor and Choke | Inductor Rf, 3.3Nh, 0.3Nh, 8.5Ghz, Smd, Full Reel; Inductance Johanson Technology |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | ||
| Technology | Standard; Multilayer | Multilayer | |
| Core Material | Ceramic | Ceramic | |
| Application | RF Choke | ||
| Inductance Range | 0.0033 microH | 0.0033 microH | 0.0033 microH |