Manufacturer: Johanson
Category: RF Inductors - SMD
Type: Multilayer
Termination Style: SMD/SMT
Package / Case: 0402 (1005 metric)
Shielding: Unshielded
Inductance: 3 nH
Tolerance: 0.3 nH
Height: 0.5 mm
Width: 0.5 mm
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS3N0GV001T Product overview: L-07C3N0SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C3N0SV6T can be used for catalog matching and distributor lookup.
INDUCTOR RF, 3NH, 0.3NH, 9GHZ, SMD, FULL REEL; Inductance:3nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-L-07C3N0SV6T | 52R8377 | |
| Product Name | RF Inductors - SMD | SMD Inductor and Choke | Inductor Rf, 3Nh, 0.3Nh, 9Ghz, Smd, Full Reel; Inductance Johanson Technology |
| Technology | Multilayer | Multilayer | |
| Inductance Range | 0.0030 microH | 0.0030 microH | 0.0030 microH |
| Core Material | Ceramic | ||
| Packing Method | Reel |