Johanson Technology, Inc. Inductors L-07C33NJV6T

Description
RF Inductors - SMD 33nH 5%
Datasheet
Description
RF Inductors - SMD 33nH 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors L-07C33NJV6T
RF Inductors - SMD 33nH 5%

RF Inductors - SMD 33nH 5%

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-07C Series, 33 Nh, 5%, 0402 [1005 Metric], 1 Ohm Rohs Compliant Johanson Technology - 39T4600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-07C Series, 33 Nh, 5%, 0402 [1005 Metric], 1 Ohm Rohs Compliant Johanson Technology
39T4600
Surface Mount High Frequency Inductor, L-07C Series, 33 Nh, 5%, 0402 [1005 Metric], 1 Ohm Rohs Compliant Johanson Technology 39T4600
Surface Mount High Frequency Inductor, L-07C Series, 33 nH, 5%, 0402 [1005 Metric], 1 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-07C Series, 33 nH, 5%, 0402 [1005 Metric], 1 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number L-07C33NJV6T 39T4600
Product Name Inductors Surface Mount High Frequency Inductor, L-07C Series, 33 Nh, 5%, 0402 [1005 Metric], 1 Ohm Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-75N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details