Johanson Technology, Inc. SMD Inductor and Choke L-07C2N7SV6T

Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS2N7GV001T Product overview: L-07C2N7SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C2N7SV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS2N7GV001T Product overview: L-07C2N7SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C2N7SV6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-L-07C2N7SV6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-L-07C2N7SV6T
SMD Inductor and Choke 71-L-07C2N7SV6T
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS2N7GV001T Product overview: L-07C2N7SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C2N7SV6T can be used for catalog matching and distributor lookup.

RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS2N7GV001T Product overview: L-07C2N7SV6T from Johanson Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L-07C2N7SV6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Newest Parts - L-07C2N7SV6T
731808-L-07C2N7SV6T
Newest Parts - L-07C2N7SV6T 731808-L-07C2N7SV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 731808-L-07C2N7SV6T Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2.7nH Tolerance: ±0.3nH Material - Core: Ceramic Frequency - Self Resonant: 9.5GHz Family Name: L-07 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Introduction Date: March 02, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 8 at 100MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 100MHz

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 731808-L-07C2N7SV6T
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.7nH
Tolerance: ±0.3nH
Material - Core: Ceramic
Frequency - Self Resonant: 9.5GHz
Family Name: L-07
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 8 at 100MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
L-07C2N7SV6T
Inductors/Coils/Transformers >> Inductors (SMD) L-07C2N7SV6T
300mA 2.7nH 170mΩ 0402 Inductors (SMD) ROHS

300mA 2.7nH 170mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor Rf, 2.7Nh, 0.3Nh, 9.5Ghz, Smd, Full Reel; Inductance Johanson Technology - 38M9736 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 2.7Nh, 0.3Nh, 9.5Ghz, Smd, Full Reel; Inductance Johanson Technology
38M9736
Inductor Rf, 2.7Nh, 0.3Nh, 9.5Ghz, Smd, Full Reel; Inductance Johanson Technology 38M9736
INDUCTOR RF, 2.7NH, 0.3NH, 9.5GHZ, SMD, FULL REEL; Inductance:2.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes

INDUCTOR RF, 2.7NH, 0.3NH, 9.5GHZ, SMD, FULL REEL; Inductance:2.7nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:L-07C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-L-07C2N7SV6T 731808-L-07C2N7SV6T L-07C2N7SV6T 38M9736
Product Name SMD Inductor and Choke Newest Parts - L-07C2N7SV6T Inductors/Coils/Transformers >> Inductors (SMD) Inductor Rf, 2.7Nh, 0.3Nh, 9.5Ghz, Smd, Full Reel; Inductance Johanson Technology
Technology Multilayer Standard; Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0027 microH 0.0027 microH 0.0027 microH 0.0027 microH
Packing Method Reel Tape Reel; Reel
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details