Johanson Technology, Inc. Fixed Inductors L-07C1N2SV4T

Description
1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-07C1N2SV4T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-07C1N2SV4T-ND
Fixed Inductors L-07C1N2SV4T-ND
1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 300mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-07C1N2SV4T-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers