Johanson Technology, Inc. Fixed Inductors - L-05B1N8SV6T L-05B1N8SV6T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051159-L-05B1N8SV6T Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 1.8nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051159-L-05B1N8SV6T Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 1.8nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L-05B1N8SV6T
1051159-L-05B1N8SV6T
Fixed Inductors - L-05B1N8SV6T 1051159-L-05B1N8SV6T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1051159-L-05B1N8SV6T Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 1.8nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Industrial, Power Management

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1051159-L-05B1N8SV6T
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 1.8nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 10.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Industrial, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051159-L-05B1N8SV6T
Product Name Fixed Inductors - L-05B1N8SV6T
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details