Johanson Dielectrics, Inc. Feed Through, Pass Through Capacitors EMDR501W393M1GF001E

Description
0.039µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 709-EMDR501W393M1GF001ETR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMDR501W393M1GF001ETR-ND
Feed Through, Pass Through Capacitors 709-EMDR501W393M1GF001ETR-ND
0.039µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.039µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMDR501W393M1GF001ECT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMDR501W393M1GF001ECT-ND
Feed Through, Pass Through Capacitors 709-EMDR501W393M1GF001ECT-ND
CAP PASSTHRU 0.039UF 500V 1812

CAP PASSTHRU 0.039UF 500V 1812

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMDR501W393M1GF001EDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMDR501W393M1GF001EDKR-ND
Feed Through, Pass Through Capacitors 709-EMDR501W393M1GF001EDKR-ND
CAP PASSTHRU 0.039UF 500V 1812

CAP PASSTHRU 0.039UF 500V 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-EMDR501W393M1GF001ETR-ND 709-EMDR501W393M1GF001EDKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0390 microF 0.0390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details