Johanson Dielectrics, Inc. Feed Through, Pass Through Capacitors EMDF101W334M1GV001E

Description
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 709-EMDF101W334M1GV001EDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMDF101W334M1GV001EDKR-ND
Feed Through, Pass Through Capacitors 709-EMDF101W334M1GV001EDKR-ND
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMDF101W334M1GV001ECT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMDF101W334M1GV001ECT-ND
Feed Through, Pass Through Capacitors 709-EMDF101W334M1GV001ECT-ND
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 709-EMDF101W334M1GV001ETR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
709-EMDF101W334M1GV001ETR-ND
Feed Through, Pass Through Capacitors 709-EMDF101W334M1GV001ETR-ND
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 709-EMDF101W334M1GV001EDKR-ND 709-EMDF101W334M1GV001ECT-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers