Johanson Dielectrics, Inc. Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812; Capacitance Johanson Dielectrics 6R3S43X107MV4E

Description
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1812; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1812; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812; Capacitance Johanson Dielectrics - 18M6764 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812; Capacitance Johanson Dielectrics
18M6764
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812; Capacitance Johanson Dielectrics 18M6764
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1812; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1812; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics - 84M7328 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics
84M7328
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812, Full Reel; Capacitance Johanson Dielectrics 84M7328
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1812, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1812, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M6764
Product Name Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1812; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers