JOHANSON TECHNOLOGY, INC.
6750BL14A0050T -- BALUN
Johanson Technology, Inc.
Balun
6750BL14A0050T
Description
WIFI 6E WIFI 7 BALUN 1:1
Description
WIFI 6E WIFI 7 BALUN 1:1
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
6750BL14A0050T |
|
Product Name
|
Balun |
|
Operating Frequency
|
4900 to 8500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details