Johanson Technology, Inc. Filters - RF Filters 5550BP14A0800T

Description
Win Source Part Number: 961735-5550BP14A0800 T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.55GHz Insertion Loss: 0.7dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 800MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Johanson Technology Inc. Other Names: 712-1641-6,712-1641- 1,712-1641-2
Request a Quote Datasheet
Description
Win Source Part Number: 961735-5550BP14A0800 T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.55GHz Insertion Loss: 0.7dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 800MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Johanson Technology Inc. Other Names: 712-1641-6,712-1641- 1,712-1641-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
5550BP14A0800T
Filters - RF Filters 5550BP14A0800T
Win Source Part Number: 961735-5550BP14A0800 T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 5.55GHz Insertion Loss: 0.7dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 800MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Johanson Technology Inc. Other Names: 712-1641-6,712-1641- 1,712-1641-2

Win Source Part Number: 961735-5550BP14A0800T
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 5.55GHz
Insertion Loss: 0.7dB
Filter Type: Band Pass
Height (Max): 0.024" (0.60mm)
Bandwidth: 800MHz
Package / Case: 0603 (1608 Metric), 3 PC Pad
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.90.9800
Mfr: Johanson Technology Inc.
Other Names: 712-1641-6,712-1641-1,712-1641-2

Buy Now Datasheet
RF Filters 5550BP14A0800T
RF FILTER BAND PASS 5.55GHZ 0603

RF FILTER BAND PASS 5.55GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 5550BP14A0800T 5550BP14A0800T
Product Name Filters - RF Filters RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1909SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω - BPF-F150+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 150 dB
View Details
3 suppliers