Johanson Technology, Inc. RF Filters 5497BP46A0655001E

Description
5.5GHZ HIGH REJECTION BAND PASS
Request a Quote Datasheet
Description
5.5GHZ HIGH REJECTION BAND PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 712-5497BP46A0655001ETR-ND - DigiKey
Thief River Falls, MN, United States
5.5GHZ HIGH REJECTION BAND PASS

5.5GHZ HIGH REJECTION BAND PASS

Buy Now Datasheet
RF Filters - 712-5497BP46A0655001EDKR-ND - DigiKey
Thief River Falls, MN, United States
5.5GHZ HIGH REJECTION BAND PASS

5.5GHZ HIGH REJECTION BAND PASS

Buy Now Datasheet
RF Filters - 712-5497BP46A0655001ECT-ND - DigiKey
Thief River Falls, MN, United States
5.5GHZ HIGH REJECTION BAND PASS

5.5GHZ HIGH REJECTION BAND PASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 712-5497BP46A0655001ETR-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

20 to 25GHz – Band Pass Filter - UIYBPF3514A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 37500 MHz
Bandwidth 2.00E7 to 2.50E7 kHz
View Details
Passive Glass 2.3 GHz Surface Mount Lowpass Filter - MFLP-00046GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2300 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details