Johanson Technology, Inc. Balun 5400FB15A0100E

Description
BALUN 4.9-5.875GHZ 50/100 8SMD
Description
BALUN 4.9-5.875GHZ 50/100 8SMD

Suppliers

Company
Product
Description
Supplier Links
BALUN 4.9-5.875GHZ 50/100 8SMD

BALUN 4.9-5.875GHZ 50/100 8SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 5400FB15A0100E
Product Name Balun
Operating Frequency 4900 to 5875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details