Johanson Technology, Inc. Balun, 5.4Ghz, 50/200 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology 5400BL15B200E

Description
BALUN, 5.4GHZ, 50/200 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BALUN, 5.4GHZ, 50/200 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 5.4Ghz, 50/200 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology - 11N6676 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 5.4Ghz, 50/200 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology
11N6676
Balun, 5.4Ghz, 50/200 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology 11N6676
BALUN, 5.4GHZ, 50/200 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:- RoHS Compliant: Yes

BALUN, 5.4GHZ, 50/200 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Balun, 5.4Ghz, 50/200 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology - 11N6675 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 5.4Ghz, 50/200 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology
11N6675
Balun, 5.4Ghz, 50/200 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology 11N6675
BALUN, 5.4GHZ, 50/200 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:-; Impedance:50ohm RoHS Compliant: Yes

BALUN, 5.4GHZ, 50/200 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 200ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Product Range:-; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11N6676
Product Name Balun, 5.4Ghz, 50/200 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Chokes & Reactors - 1532D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details
Step Down Transformers - 4-1672209-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details