Triad Magnetics CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer CST25-0200

Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet
Description
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0200 - Triad Magnetics
Perris, California, United States
CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer
CST25-0200
CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer CST25-0200
Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current sense transformers are fully encapsulated allowing for a high isolation of 4000 VAC between primary and secondary windings.

Supplier's Site
Transformers - Current Sense Transformers - 1053568-CST25-0200 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1053568-CST25-0200
Transformers - Current Sense Transformers 1053568-CST25-0200
Win Source Part Number: 1053568-CST25-0200 Category: Transformers>Current Sense Transformers Series: CST Type: Invasive Termination Style: PC Pin Package: Bulk Inductance: 76 mH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 25 Frequency Range: 50kHz ~ 500kHz Mounting Type: Through Hole DC Resistance (DCR): 4.5Ohm Dimension: 0.669" L x 0.591" W (17.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 125 mA ET (Volt-Time): 700VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Triad Magnetics Other Names: 237-2337,CST25-0200- B

Win Source Part Number: 1053568-CST25-0200
Category: Transformers>Current Sense Transformers
Series: CST
Type: Invasive
Termination Style: PC Pin
Package: Bulk
Inductance: 76 mH
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 25
Frequency Range: 50kHz ~ 500kHz
Mounting Type: Through Hole
DC Resistance (DCR): 4.5Ohm
Dimension: 0.669" L x 0.591" W (17.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 125 mA
ET (Volt-Time): 700VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Triad Magnetics
Other Names: 237-2337,CST25-0200-B

Buy Now Datasheet
Current Sense Transformers - 237-2337-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2337-ND
Current Sense Transformers 237-2337-ND
125mA 1:200 Current Sense Transformer 50kHz ~ 500kHz 4.5Ohm 76mH Through Hole

125mA 1:200 Current Sense Transformer 50kHz ~ 500kHz 4.5Ohm 76mH Through Hole

Buy Now Datasheet
Current Sense Transformers - CST25-0200 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CST25-0200
Current Sense Transformers CST25-0200
ENCAPSULATED PCB CURRENT SENSE X

ENCAPSULATED PCB CURRENT SENSE X

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CST25-0200
Transformers - Current Sense Transformers CST25-0200
CURR SENSE XFMR 1:120 125MA TH

CURR SENSE XFMR 1:120 125MA TH

Supplier's Site

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST25-0200 1053568-CST25-0200 237-2337-ND CST25-0200 CST25-0200
Product Name CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer Transformers - Current Sense Transformers Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-221U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-28 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F36-65 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD8-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers