Johanson Technology, Inc. Balun - 5400BL15B100E 5400BL15B100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 763990-5400BL15B100E Series: 5400 Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 4.9GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Categories: RF/IF and RFID Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 763990-5400BL15B100E Series: 5400 Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 4.9GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Categories: RF/IF and RFID Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 5400BL15B100E - 763990-5400BL15B100E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 5400BL15B100E
763990-5400BL15B100E
Balun - 5400BL15B100E 763990-5400BL15B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 763990-5400BL15B100E Series: 5400 Packaging: Reel package Package: 0805 Mounting: SMD Frequency Range: 4.9GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Categories: RF/IF and RFID Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 763990-5400BL15B100E
Series: 5400
Packaging: Reel package
Package: 0805
Mounting: SMD
Frequency Range: 4.9GHz ~ 5.9GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Categories: RF/IF and RFID
Insertion Loss (Maximum): 1.0dB
Return Loss (Minimum): 9.5dB
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 763990-5400BL15B100E
Product Name Balun - 5400BL15B100E
Frequency 4.90E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details