The Balun, part number 5400BL15B050, operates at a frequency range of 4.9 GHz to 5.9 GHz, making it suitable for applications requiring high-frequency signal processing. It features an unbalanced impedance of 50 Ohms and a balanced impedance of 50 Ohms, which allows for effective signal conversion between unbalanced and balanced systems. The maximum insertion loss is specified at 1.0 dB, ensuring minimal signal degradation, while the return loss is a minimum of 9.5 dB, indicating good reflection characteristics. The device is designed to handle a maximum power capacity of 3.0 watts and operates within a temperature range of -40°C to +85°C. The balun is packaged in a compact 0805 case style, suitable for surface mount applications. Proper mounting orientation is recommended, with the brown mark facing up, and line width should be designed for optimal impedance matching.
BALUN, 5.4GHZ, 50/50 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
BALUN, 5.4GHZ, 50/50 OHM, 805; Balun Case Style:0805; Balun Mounting:Surface Mount; Impedance:50ohm; Insertion Loss:1dB; Insertion Loss Max:1dB; Mounting Type:SMD; Operating Frequency Max:5900MHz; Operating Frequency Min:4900MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 11N6672 |
| Product Name | Balun, 5.4Ghz, 50/50 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology |
| Other Transformer Types / Applications | Balun |