Johanson Technology, Inc. Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology 5250AT43A200E

Description
ANTENNA, 5.5GHZ, WIFI, 9.5DB; Antenna Type:-; Operating Frequency:-; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarisation:-; Gain:-2.3dB; Antenna Mounting:-; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Description
ANTENNA, 5.5GHZ, WIFI, 9.5DB; Antenna Type:-; Operating Frequency:-; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarisation:-; Gain:-2.3dB; Antenna Mounting:-; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology - 37AJ2222 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology
37AJ2222
Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology 37AJ2222
ANTENNA, 5.5GHZ, WIFI, 9.5DB; Antenna Type:-; Operating Frequency:-; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarisation:-; Gain:-2.3dB; Antenna Mounting:-; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

ANTENNA, 5.5GHZ, WIFI, 9.5DB; Antenna Type:-; Operating Frequency:-; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarisation:-; Gain:-2.3dB; Antenna Mounting:-; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site
RF Antennas - 5250AT43A200E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5250AT43A200E
RF Antennas 5250AT43A200E
5.3GHz Chip RF Antenna 5.15GHz ~ 5.35GHz 3.6dBi Solder Surface Mount

5.3GHz Chip RF Antenna 5.15GHz ~ 5.35GHz 3.6dBi Solder Surface Mount

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 37AJ2222 5250AT43A200E
Product Name Antenna, 5.5Ghz, Wifi, 9.5Db; Antenna Type Johanson Technology RF Antennas
Gain -2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers