Johanson Dielectrics, Inc. Ceramic Capacitors 502S47W222KV3E-****-SC

Description
CAP CER 2200PF 250VAC X7R 2220
Datasheet
Description
CAP CER 2200PF 250VAC X7R 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 502S47W222KV3E-****-SC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
502S47W222KV3E-****-SC
Ceramic Capacitors 502S47W222KV3E-****-SC
CAP CER 2200PF 250VAC X7R 2220

CAP CER 2200PF 250VAC X7R 2220

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Johanson Dielectrics - 41T3093 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Johanson Dielectrics
41T3093
Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Johanson Dielectrics 41T3093
Multilayer Ceramic Capacitor, SC Series, 2200 pF, - 10%, X7R, 250 VAC, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SC Series, 2200 pF, - 10%, X7R, 250 VAC, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 502S47W222KV3E-****-SC 41T3093
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Sc Series, 2200 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details