Johanson Dielectrics, Inc. Capacitor 502R29W102KV3E-****-SC

Description
Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCDP502W102K4GV001E Product overview: 502R29W102KV3E-****- SC from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-502R29W102KV3E-** **-SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCDP502W102K4GV001E Product overview: 502R29W102KV3E-****- SC from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-502R29W102KV3E-** **-SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCDP502W102K4GV001E Product overview: 502R29W102KV3E-****- SC from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-502R29W102KV3E-** **-SC can be used for catalog matching and distributor lookup.

Safety Capacitors PLEASE SEE GLOBAL MFG PN: SCDP502W102K4GV001E Product overview: 502R29W102KV3E-****-SC from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-502R29W102KV3E-****-SC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 502R29W102KV3E-****-SC - 846211-502R29W102KV3E-****-SC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 502R29W102KV3E-****-SC
846211-502R29W102KV3E-****-SC
Ceramic Capacitors - 502R29W102KV3E-****-SC 846211-502R29W102KV3E-****-SC
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 846211-502R29W102KV3 E-****-SC Series: SC Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1269-6, 502R29W102KV3ESC, 709-1269-2, Q9471527, 709-1269-1

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 846211-502R29W102KV3E-****-SC
Series: SC
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1269-6, 502R29W102KV3ESC, 709-1269-2, Q9471527, 709-1269-1

Buy Now Datasheet
Ceramic Capacitors - 502R29W102KV3E-****-SC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
502R29W102KV3E-****-SC
Ceramic Capacitors 502R29W102KV3E-****-SC
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
502R29W102KV3E-****-SC
Capacitors >> Suppression Capacitors 502R29W102KV3E-****-SC
X1,Y2 250V 1808 Suppression Capacitors ROHS

X1,Y2 250V 1808 Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-502R29W102KV3E-****-SC 846211-502R29W102KV3E-****-SC 502R29W102KV3E-****-SC 502R29W102KV3E-****-SC
Product Name Capacitor Ceramic Capacitors - 502R29W102KV3E-****-SC Ceramic Capacitors Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 250 to ? volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details