Johanson Dielectrics, Inc. Ceramic Capacitors 501S49W224KV4E

Description
CAP CER 0.22UF 500V X7R 1825
Datasheet
Description
CAP CER 0.22UF 500V X7R 1825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 501S49W224KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
501S49W224KV4E
Ceramic Capacitors 501S49W224KV4E
CAP CER 0.22UF 500V X7R 1825

CAP CER 0.22UF 500V X7R 1825

Supplier's Site Datasheet
Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825; Capacitance Johanson Dielectrics - 46W1468 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825; Capacitance Johanson Dielectrics
46W1468
Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825; Capacitance Johanson Dielectrics 46W1468
MLCC CAPACITOR, 0.22UF, 500V, X7R, 10%, 1825; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.22UF, 500V, X7R, 10%, 1825; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics - 86H6694 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics
86H6694
Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825, Full Reel; Capacitance Johanson Dielectrics 86H6694
MLCC CAPACITOR, 0.22UF, 500V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.22UF, 500V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 501S49W224KV4E 46W1468
Product Name Ceramic Capacitors Mlcc Capacitor, 0.22Uf, 500V, X7R, 10%, 1825; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details