Johanson Dielectrics, Inc. Ceramic Capacitors - 501S43W473MV4E 501S43W473MV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763842-501S43W473MV4 E Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 501 Categories: Capacitors Dimension: 0.175" L x 0.125" W (4.45mm x 3.17mm) Voltage Rating DC: 500V Thickness (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): 1812J5000473MXB; 1812B473M501N; 1812J5000473MXR; Introduction Date: March 23, 2017 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763842-501S43W473MV4 E Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 501 Categories: Capacitors Dimension: 0.175" L x 0.125" W (4.45mm x 3.17mm) Voltage Rating DC: 500V Thickness (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): 1812J5000473MXB; 1812B473M501N; 1812J5000473MXR; Introduction Date: March 23, 2017 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 501S43W473MV4E - 763842-501S43W473MV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 501S43W473MV4E
763842-501S43W473MV4E
Ceramic Capacitors - 501S43W473MV4E 763842-501S43W473MV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 763842-501S43W473MV4 E Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 501 Categories: Capacitors Dimension: 0.175" L x 0.125" W (4.45mm x 3.17mm) Voltage Rating DC: 500V Thickness (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): 1812J5000473MXB; 1812B473M501N; 1812J5000473MXR; Introduction Date: March 23, 2017 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 763842-501S43W473MV4E
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: 501
Categories: Capacitors
Dimension: 0.175" L x 0.125" W (4.45mm x 3.17mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.085" (2.16mm)
Alternative Parts (Cross-Reference): 1812J5000473MXB; 1812B473M501N; 1812J5000473MXR;
Introduction Date: March 23, 2017
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 763842-501S43W473MV4E
Product Name Ceramic Capacitors - 501S43W473MV4E
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers