Johanson Dielectrics, Inc. Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1812; Capacitance Johanson Dielectrics 501S43N472KV4E

Description
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1812; Capacitance Johanson Dielectrics - 96F3526 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1812; Capacitance Johanson Dielectrics
96F3526
Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1812; Capacitance Johanson Dielectrics 96F3526
CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 500V, X7R, 10%, 1812; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,4700Pf,500Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Johanson Dielectrics - 66K0498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,500Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Johanson Dielectrics
66K0498
Capacitor,ceramic,4700Pf,500Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Johanson Dielectrics 66K0498
Capacitor,Ceramic,47 00pF,500VDC,10-% Tol,10+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4700pF,500VDC,10-% Tol,10+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96F3526 66K0498
Product Name Ceramic Capacitor 4700Pf 500V, X7R, 10%, 1812; Capacitance Johanson Dielectrics Capacitor,ceramic,4700Pf,500Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Johanson Dielectrics
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers