Johanson Technology, Inc. Cap, 47Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 501S42E470JV4E

Description
CAP, 47PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:47pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 47PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:47pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology - 41T1906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
41T1906
Cap, 47Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 41T1906
CAP, 47PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:47pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 47PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:47pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1906
Product Name Cap, 47Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details