HiQ MLCC 1111,39pF,5%,500V / 7 INCH REEL
CAP CER 39PF 500V NP0 1111
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 52R9342 | 501S42E390JV4E |
| Product Name | Hiq Mlcc 1111,39Pf,5%,500V / 7 Inch Reel Johanson Technology | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | High Frequency; RF / Microwave |