HiQ MLCC 1111,2.4pF,10%,500V / 7 INCH REEL
CAP CER 2.4PF 500V NP0 1111
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 52R9294 | 501S42E2R4BV4E |
| Product Name | Hiq Mlcc 1111,2.4Pf,10%,500V / 7 Inch Reel Johanson Technology | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | High Frequency; RF / Microwave |