Johanson Technology, Inc. Cap, 27Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 501S42E270JV4E

Description
CAP, 27PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:27pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 27PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:27pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 27Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology - 41T1902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
41T1902
Cap, 27Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 41T1902
CAP, 27PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:27pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 27PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:27pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1902
Product Name Cap, 27Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details