Johanson Technology, Inc. Cap, 15Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 501S42E150JV4E

Description
CAP, 15PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:15pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 15PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:15pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology - 41T1899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
41T1899
Cap, 15Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology 41T1899
CAP, 15PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:15pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 15PF, 500V, 5%, C0G/NP0, 1111, SMD; Capacitance:15pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1899
Product Name Cap, 15Pf, 500V, 5%, C0G/np0, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details