Johanson Technology, Inc. Cap, 100Pf, 500V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 501S42E101KV4E

Description
CAP, 100PF, 500V, 10%, C0G, 1111, SMD; Capacitance:100pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 100PF, 500V, 10%, C0G, 1111, SMD; Capacitance:100pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 500V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology - 41T1897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
41T1897
Cap, 100Pf, 500V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 41T1897
CAP, 100PF, 500V, 10%, C0G, 1111, SMD; Capacitance:100pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 100PF, 500V, 10%, C0G, 1111, SMD; Capacitance:100pF; Voltage Rating:500V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1897
Product Name Cap, 100Pf, 500V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details