Johanson Dielectrics, Inc. Capacitors - Ceramic Capacitors 501S41W473KV4E

Description
Win Source Part Number: 1038957-501S41W473KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Alternative Parts (Cross-Reference): C3225X7R2J473K200AE; CGA6M4X7R2J473K200AE ; C3225X7R2J473K200AA; GCJ32DR72J473KXJ1L; 1210CC473KAZ2A; GRM32DR72J473KW01L; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1037-2,501S41W47 3KV4E-****-RC,709-10 37-1,709-1037-6
Request a Quote Datasheet
Description
Win Source Part Number: 1038957-501S41W473KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Alternative Parts (Cross-Reference): C3225X7R2J473K200AE; CGA6M4X7R2J473K200AE ; C3225X7R2J473K200AA; GCJ32DR72J473KXJ1L; 1210CC473KAZ2A; GRM32DR72J473KW01L; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1037-2,501S41W47 3KV4E-****-RC,709-10 37-1,709-1037-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1038957-501S41W473KV4E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1038957-501S41W473KV4E
Capacitors - Ceramic Capacitors 1038957-501S41W473KV4E
Win Source Part Number: 1038957-501S41W473KV 4E Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Alternative Parts (Cross-Reference): C3225X7R2J473K200AE; CGA6M4X7R2J473K200AE ; C3225X7R2J473K200AA; GCJ32DR72J473KXJ1L; 1210CC473KAZ2A; GRM32DR72J473KW01L; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1037-2,501S41W47 3KV4E-****-RC,709-10 37-1,709-1037-6

Win Source Part Number: 1038957-501S41W473KV4E
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.080" (2.03mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm)
Alternative Parts (Cross-Reference): C3225X7R2J473K200AE; CGA6M4X7R2J473K200AE; C3225X7R2J473K200AA; GCJ32DR72J473KXJ1L; 1210CC473KAZ2A; GRM32DR72J473KW01L;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1037-2,501S41W473KV4E-****-RC,709-1037-1,709-1037-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics - 41T3082 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
41T3082
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics 41T3082
Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1038957-501S41W473KV4E 41T3082
Product Name Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers