Johanson Technology, Inc. Cap, Mlcc, X7R, 0.033Uf, 500V, 1210; Capacitance Johanson Dielectrics 501S41W333KV4E

Description
CAP, MLCC, X7R, 0.033UF, 500V, 1210; Capacitance:33000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.033UF, 500V, 1210; Capacitance:33000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.033Uf, 500V, 1210; Capacitance Johanson Dielectrics - 37AJ2219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 500V, 1210; Capacitance Johanson Dielectrics
37AJ2219
Cap, Mlcc, X7R, 0.033Uf, 500V, 1210; Capacitance Johanson Dielectrics 37AJ2219
CAP, MLCC, X7R, 0.033UF, 500V, 1210; Capacitance:33000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, MLCC, X7R, 0.033UF, 500V, 1210; Capacitance:33000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 37AJ2219
Product Name Cap, Mlcc, X7R, 0.033Uf, 500V, 1210; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details