Johanson Dielectrics, Inc. Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 501R18W471KV4E

Description
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3078 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3078
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3078
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T3078
Product Name Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details