Johanson Dielectrics, Inc. Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 501R18N561JV4E

Description
Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3071 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3071
Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3071
Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T3071
Product Name Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details