Johanson Dielectrics, Inc. Ceramic Capacitors - 500X15W473MV4E 500X15W473MV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 802538-500X15W473MV4 E Packaging: Reel Mounting Style: SMD Features: Low ESL (X2Y) Applications: Bypass, Decoupling Capacitance: 0.047μF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.040" (1.02mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 802538-500X15W473MV4 E Packaging: Reel Mounting Style: SMD Features: Low ESL (X2Y) Applications: Bypass, Decoupling Capacitance: 0.047μF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.040" (1.02mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500X15W473MV4E - 802538-500X15W473MV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500X15W473MV4E
802538-500X15W473MV4E
Ceramic Capacitors - 500X15W473MV4E 802538-500X15W473MV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 802538-500X15W473MV4 E Packaging: Reel Mounting Style: SMD Features: Low ESL (X2Y) Applications: Bypass, Decoupling Capacitance: 0.047μF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.040" (1.02mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 802538-500X15W473MV4E
Packaging: Reel
Mounting Style: SMD
Features: Low ESL (X2Y)
Applications: Bypass, Decoupling
Capacitance: 0.047μF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.040" (1.02mm)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCT500W473M1GV001E Product overview: 500X15W473MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500X15W473MV4E can be used for catalog matching and distributor lookup.

Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCT500W473M1GV001E Product overview: 500X15W473MV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-500X15W473MV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X15W473MV4E
Feedthrough Capacitors 500X15W473MV4E
Feedthrough Capacitors 50volts 0.047uF 20% X7R

Feedthrough Capacitors 50volts 0.047uF 20% X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 802538-500X15W473MV4E 60-500X15W473MV4E 500X15W473MV4E
Product Name Ceramic Capacitors - 500X15W473MV4E Capacitor Feedthrough Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details