Johanson Dielectrics, Inc. 0.01uF Capacitor 500X14W103MV4T

Description
Cap Feed Through 0.01uF 50VDC X7R 20% Pad Flat 0603 125°C Product overview: 500X14W103MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X14W103MV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 0.01uF 50VDC X7R 20% Pad Flat 0603 125°C Product overview: 500X14W103MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X14W103MV4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF Capacitor
3-500X14W103MV4T
0.01uF Capacitor 3-500X14W103MV4T
Cap Feed Through 0.01uF 50VDC X7R 20% Pad Flat 0603 125°C Product overview: 500X14W103MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X14W103MV4T can be used for catalog matching and distributor lookup.

Cap Feed Through 0.01uF 50VDC X7R 20% Pad Flat 0603 125°C Product overview: 500X14W103MV4T from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-500X14W103MV4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1121758-500X14W103MV4T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1121758-500X14W103MV4T
Capacitors - Ceramic Capacitors 1121758-500X14W103MV4T
Win Source Part Number: 1121758-500X14W103MV 4T Category: Capacitors>Ceramic Capacitors Series: X2Y® Features: Low ESL (X2Y) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.026" (0.66mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.064" L x 0.035" W (1.63mm x 0.89mm) Alternative Parts (Cross-Reference): 500X14W103MV4T.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1008-1,709-1008- 2,709-1008-6

Win Source Part Number: 1121758-500X14W103MV4T
Category: Capacitors>Ceramic Capacitors
Series: X2Y®
Features: Low ESL (X2Y)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.026" (0.66mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.064" L x 0.035" W (1.63mm x 0.89mm)
Alternative Parts (Cross-Reference): 500X14W103MV4T.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1008-1,709-1008-2,709-1008-6

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 20%, 0603; Capacitance Johanson Dielectrics - 33M3727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 20%, 0603; Capacitance Johanson Dielectrics
33M3727
Ceramic Capacitor 0.01Uf, 50V, X7R, 20%, 0603; Capacitance Johanson Dielectrics 33M3727
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 20%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 20%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 50V, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics - 46W2350 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 50V, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics
46W2350
Ceramic Capacitor, 0.01Uf, 50V, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics 46W2350
CERAMIC CAPACITOR, 0.01UF, 50V, X7R, SMD, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 50V, X7R, SMD, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, X2Y Series, 0.01 F, 20%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics - 41T3051 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, X2Y Series, 0.01 F, 20%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics
41T3051
Multilayer Ceramic Capacitor, X2Y Series, 0.01 F, 20%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics 41T3051
Multilayer Ceramic Capacitor, X2Y Series, 0.01 - F, - 20%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, X2Y Series, 0.01 - F, - 20%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X14W103MV4T
Feedthrough Capacitors 500X14W103MV4T
Feedthrough Capacitors 50volts 0.01uF 20% X7R

Feedthrough Capacitors 50volts 0.01uF 20% X7R

Buy Now Datasheet
Ceramic Capacitors - 500X14W103MV4T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
500X14W103MV4T
Ceramic Capacitors 500X14W103MV4T
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-500X14W103MV4T 1121758-500X14W103MV4T 33M3727 41T3051 500X14W103MV4T 500X14W103MV4T
Product Name 0.01uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 20%, 0603; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, X2Y Series, 0.01 F, 20%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Johanson Dielectrics Feedthrough Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details