Johanson Dielectrics, Inc. Ceramic Capacitors - 500X14N470MV4T 500X14N470MV4T

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 907009-500X14N470MV4 T Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1003-6, 709-1003-2, 709-1003-1, Q6651552C
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 907009-500X14N470MV4 T Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1003-6, 709-1003-2, 709-1003-1, Q6651552C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500X14N470MV4T - 907009-500X14N470MV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500X14N470MV4T
907009-500X14N470MV4T
Ceramic Capacitors - 500X14N470MV4T 907009-500X14N470MV4T
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 907009-500X14N470MV4 T Series: X2Y® Operating Temperature Range: -55°C ~ 125°C Features: ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1003-6, 709-1003-2, 709-1003-1, Q6651552C

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 907009-500X14N470MV4T
Series: X2Y®
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1003-6, 709-1003-2, 709-1003-1, Q6651552C

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X14N470MV4T
Feedthrough Capacitors 500X14N470MV4T
Feedthrough Capacitors 50volts47pF 20% NPO

Feedthrough Capacitors 50volts47pF 20% NPO

Buy Now Datasheet
Ceramic Capacitor 47Pf 50V, C0G, 20%, 0603; Capacitance Johanson Dielectrics - 42M0570 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 20%, 0603; Capacitance Johanson Dielectrics
42M0570
Ceramic Capacitor 47Pf 50V, C0G, 20%, 0603; Capacitance Johanson Dielectrics 42M0570
CERAMIC CAPACITOR 47PF 50V, C0G, 20%, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:X2Y Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 20%, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:X2Y Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 907009-500X14N470MV4T 500X14N470MV4T 42M0570
Product Name Ceramic Capacitors - 500X14N470MV4T Feedthrough Capacitors Ceramic Capacitor 47Pf 50V, C0G, 20%, 0603; Capacitance Johanson Dielectrics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers