Johanson Dielectrics, Inc. Ceramic Capacitors - 500X14N220MV4T 500X14N220MV4T

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 856246-500X14N220MV4 T Series: X2Y® Features: 22 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1002-6, 709-1002-2, 709-1002-1
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 856246-500X14N220MV4 T Series: X2Y® Features: 22 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1002-6, 709-1002-2, 709-1002-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 500X14N220MV4T - 856246-500X14N220MV4T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 500X14N220MV4T
856246-500X14N220MV4T
Ceramic Capacitors - 500X14N220MV4T 856246-500X14N220MV4T
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 856246-500X14N220MV4 T Series: X2Y® Features: 22 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1002-6, 709-1002-2, 709-1002-1

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 856246-500X14N220MV4T
Series: X2Y®
Features: 22 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1002-6, 709-1002-2, 709-1002-1

Buy Now Datasheet
CAP CER 22PF 50V C0G/NP0 0603 - 407-500X14N220MV4T - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 50V C0G/NP0 0603
407-500X14N220MV4T
CAP CER 22PF 50V C0G/NP0 0603 407-500X14N220MV4T
CAP CER 22PF 50V C0G/NP0 0603

CAP CER 22PF 50V C0G/NP0 0603

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
500X14N220MV4T
Feedthrough Capacitors 500X14N220MV4T
Feedthrough Capacitors 50volts 22pF 20% NPO

Feedthrough Capacitors 50volts 22pF 20% NPO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 856246-500X14N220MV4T 407-500X14N220MV4T 500X14N220MV4T
Product Name Ceramic Capacitors - 500X14N220MV4T CAP CER 22PF 50V C0G/NP0 0603 Feedthrough Capacitors
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details